bulbs.com Close-to-Ceiling 75360-965

Description
SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Rialto Collection, Etched White Alabaster Glass Shade. Antique Brushed Nickel Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses two A19 medium base lamps, 100 watt maximum. 16" Diameter 14" High 13 1/4" Height Flush 135 3/4" Height with Chain 144" Wire 120" Chain
Description
SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Rialto Collection, Etched White Alabaster Glass Shade. Antique Brushed Nickel Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses two A19 medium base lamps, 100 watt maximum. 16" Diameter 14" High 13 1/4" Height Flush 135 3/4" Height with Chain 144" Wire 120" Chain

Suppliers

Company
Product
Description
Supplier Links
Close-to-Ceiling - 75360-965 - bulbs.com
Worcester, MA, USA
Close-to-Ceiling
75360-965
Close-to-Ceiling 75360-965
SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Rialto Collection, Etched White Alabaster Glass Shade. Antique Brushed Nickel Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses two A19 medium base lamps, 100 watt maximum. 16" Diameter 14" High 13 1/4" Height Flush 135 3/4" Height with Chain 144" Wire 120" Chain

SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Rialto Collection, Etched White Alabaster Glass Shade. Antique Brushed Nickel Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses two A19 medium base lamps, 100 watt maximum.

  • 16" Diameter
  • 14" High
  • 13 1/4" Height Flush
  • 135 3/4" Height with Chain
  • 144" Wire
  • 120" Chain
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 75360-965
Product Name Close-to-Ceiling
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details