bulbs.com 14 Watt, 120 Volt Warm White LED 6" Recessed Downlight 71267

Description
MaxLite Brand DIMMABLE 14 Watt lamp replaces existing BR30 incandescent lamps with a more energy efficient, longer lasting, and more technologically advanced alternative. Can smoothly dim down to 15% power. Perfect to use anywhere you are using BR30 lamps in recessed ceiling fixtures No lead or mercury means easy and environmentally safe disposal 600 Lumens initial light output is comparable to most 65 Watt incandescent lamps, while saving 51 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb. Also available in a Brushed Nickel finish.
Description
MaxLite Brand DIMMABLE 14 Watt lamp replaces existing BR30 incandescent lamps with a more energy efficient, longer lasting, and more technologically advanced alternative. Can smoothly dim down to 15% power. Perfect to use anywhere you are using BR30 lamps in recessed ceiling fixtures No lead or mercury means easy and environmentally safe disposal 600 Lumens initial light output is comparable to most 65 Watt incandescent lamps, while saving 51 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb. Also available in a Brushed Nickel finish.

Suppliers

Company
Product
Description
Supplier Links
14 Watt, 120 Volt Warm White LED 6
Worcester, MA, USA
14 Watt, 120 Volt Warm White LED 6" Recessed Downlight
71267
14 Watt, 120 Volt Warm White LED 6" Recessed Downlight 71267
MaxLite Brand DIMMABLE 14 Watt lamp replaces existing BR30 incandescent lamps with a more energy efficient, longer lasting, and more technologically advanced alternative. Can smoothly dim down to 15% power. Perfect to use anywhere you are using BR30 lamps in recessed ceiling fixtures No lead or mercury means easy and environmentally safe disposal 600 Lumens initial light output is comparable to most 65 Watt incandescent lamps, while saving 51 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb. Also available in a Brushed Nickel finish.

MaxLite Brand DIMMABLE 14 Watt lamp replaces existing BR30 incandescent lamps with a more energy efficient, longer lasting, and more technologically advanced alternative. Can smoothly dim down to 15% power.

  • Perfect to use anywhere you are using BR30 lamps in recessed ceiling fixtures
  • No lead or mercury means easy and environmentally safe disposal
  • 600 Lumens initial light output is comparable to most 65 Watt incandescent lamps, while saving 51 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Also available in a Brushed Nickel finish.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number 71267
Product Name 14 Watt, 120 Volt Warm White LED 6" Recessed Downlight
Base Type Medium
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS180smd-S - HIS180smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
LED Bulbs - 2229685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 38 watts
View Details