bulbs.com Three-Light Pendant Fixture 69562BLE-782

Description
SeaGull Lighting Three-Light Pendant Fixture, Sussex Collection, Heirloom Bronze Finish. Satin Etched Glass. Fixture is dual mount and can be installed flush or as a pendant. Uses three 13 watt GU24 base fluorescent lamps -included. 15 1/4" Diameter 16 3/4" High Overall Height w/chain 140 7/8" Wire 144" Chain 120"
Description
SeaGull Lighting Three-Light Pendant Fixture, Sussex Collection, Heirloom Bronze Finish. Satin Etched Glass. Fixture is dual mount and can be installed flush or as a pendant. Uses three 13 watt GU24 base fluorescent lamps -included. 15 1/4" Diameter 16 3/4" High Overall Height w/chain 140 7/8" Wire 144" Chain 120"

Suppliers

Company
Product
Description
Supplier Links
Three-Light Pendant Fixture - 69562BLE-782 - bulbs.com
Worcester, MA, USA
Three-Light Pendant Fixture
69562BLE-782
Three-Light Pendant Fixture 69562BLE-782
SeaGull Lighting Three-Light Pendant Fixture, Sussex Collection, Heirloom Bronze Finish. Satin Etched Glass. Fixture is dual mount and can be installed flush or as a pendant. Uses three 13 watt GU24 base fluorescent lamps -included. 15 1/4" Diameter 16 3/4" High Overall Height w/chain 140 7/8" Wire 144" Chain 120"

SeaGull Lighting Three-Light Pendant Fixture, Sussex Collection, Heirloom Bronze Finish. Satin Etched Glass. Fixture is dual mount and can be installed flush or as a pendant. Uses three 13 watt GU24 base fluorescent lamps -included.

  • 15 1/4" Diameter
  • 16 3/4" High
  • Overall Height w/chain 140 7/8"
  • Wire 144"
  • Chain 120"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 69562BLE-782
Product Name Three-Light Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details