bulbs.com Single-Light Mini-Pendant Fixture 69380BLE-965

Description
SeaGull Lighting Single-Light Mini-Pendant Fixture, Parkview Collection, Brushed Nickel Finish. Satin Etched Glass Shade. Uses one 13 watt GU24 base fluorescent lamp-included. 7 1/2" Diameter 8 1/2" High Overall Height w/chain 59" Wire 120" Chain 12"
Description
SeaGull Lighting Single-Light Mini-Pendant Fixture, Parkview Collection, Brushed Nickel Finish. Satin Etched Glass Shade. Uses one 13 watt GU24 base fluorescent lamp-included. 7 1/2" Diameter 8 1/2" High Overall Height w/chain 59" Wire 120" Chain 12"

Suppliers

Company
Product
Description
Supplier Links
Single-Light Mini-Pendant Fixture - 69380BLE-965 - bulbs.com
Worcester, MA, USA
Single-Light Mini-Pendant Fixture
69380BLE-965
Single-Light Mini-Pendant Fixture 69380BLE-965
SeaGull Lighting Single-Light Mini-Pendant Fixture, Parkview Collection, Brushed Nickel Finish. Satin Etched Glass Shade. Uses one 13 watt GU24 base fluorescent lamp-included. 7 1/2" Diameter 8 1/2" High Overall Height w/chain 59" Wire 120" Chain 12"

SeaGull Lighting Single-Light Mini-Pendant Fixture, Parkview Collection, Brushed Nickel Finish. Satin Etched Glass Shade. Uses one 13 watt GU24 base fluorescent lamp-included.

  • 7 1/2" Diameter
  • 8 1/2" High
  • Overall Height w/chain 59"
  • Wire 120"
  • Chain 12"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 69380BLE-965
Product Name Single-Light Mini-Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details