bulbs.com Four-Light Pendant Fixture 69251BLE-962

Description
SeaGull Lighting Four-Light Pendant Fixture, Nexus Collection, Brushed Nickel Finish. White Plastic Diffuser. Fixture is dual mount and can be installed flush or as a pendant. Uses four 13 watt GU24 base fluorescent lamps -included. 20" Diameter 24 3/4" High Overall Height w/chain 61 1/2" Wire 144" Chain 36"
Description
SeaGull Lighting Four-Light Pendant Fixture, Nexus Collection, Brushed Nickel Finish. White Plastic Diffuser. Fixture is dual mount and can be installed flush or as a pendant. Uses four 13 watt GU24 base fluorescent lamps -included. 20" Diameter 24 3/4" High Overall Height w/chain 61 1/2" Wire 144" Chain 36"

Suppliers

Company
Product
Description
Supplier Links
Four-Light Pendant Fixture - 69251BLE-962 - bulbs.com
Worcester, MA, USA
Four-Light Pendant Fixture
69251BLE-962
Four-Light Pendant Fixture 69251BLE-962
SeaGull Lighting Four-Light Pendant Fixture, Nexus Collection, Brushed Nickel Finish. White Plastic Diffuser. Fixture is dual mount and can be installed flush or as a pendant. Uses four 13 watt GU24 base fluorescent lamps -included. 20" Diameter 24 3/4" High Overall Height w/chain 61 1/2" Wire 144" Chain 36"

SeaGull Lighting Four-Light Pendant Fixture, Nexus Collection, Brushed Nickel Finish. White Plastic Diffuser. Fixture is dual mount and can be installed flush or as a pendant. Uses four 13 watt GU24 base fluorescent lamps -included.

  • 20" Diameter
  • 24 3/4" High
  • Overall Height w/chain 61 1/2"
  • Wire 144"
  • Chain 36"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 69251BLE-962
Product Name Four-Light Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details