bulbs.com Four-Light Pendant Fixture 69238BLE-98

Description
SeaGull Lighting Four-Light Pendant Fixture, Centra Collection, Brushed Stainless Finish. Satin White Glass. Fixture is dual mount and can be installed flush or as a pendant. Uses four 13 watt GU24 base fluorescent lamps - included. 27" Diameter 23" High Overall Height w/chain 61" Wire 144" Chain 36"
Description
SeaGull Lighting Four-Light Pendant Fixture, Centra Collection, Brushed Stainless Finish. Satin White Glass. Fixture is dual mount and can be installed flush or as a pendant. Uses four 13 watt GU24 base fluorescent lamps - included. 27" Diameter 23" High Overall Height w/chain 61" Wire 144" Chain 36"

Suppliers

Company
Product
Description
Supplier Links
Four-Light Pendant Fixture - 69238BLE-98 - bulbs.com
Worcester, MA, USA
Four-Light Pendant Fixture
69238BLE-98
Four-Light Pendant Fixture 69238BLE-98
SeaGull Lighting Four-Light Pendant Fixture, Centra Collection, Brushed Stainless Finish. Satin White Glass. Fixture is dual mount and can be installed flush or as a pendant. Uses four 13 watt GU24 base fluorescent lamps - included. 27" Diameter 23" High Overall Height w/chain 61" Wire 144" Chain 36"

SeaGull Lighting Four-Light Pendant Fixture, Centra Collection, Brushed Stainless Finish. Satin White Glass. Fixture is dual mount and can be installed flush or as a pendant. Uses four 13 watt GU24 base fluorescent lamps - included.

  • 27" Diameter
  • 23" High
  • Overall Height w/chain 61"
  • Wire 144"
  • Chain 36"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 69238BLE-98
Product Name Four-Light Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details