bulbs.com Three-Light Pendant Fixture 69133BLE-98

Description
SeaGull Lighting Three-Light Pendant Fixture, Centra Collection, Brushed Stainless Finish. Satin White Glass. Fixture is dual mount and can be installed flush or as a pendant. Uses three 13 watt GU24 base fluorescent lamps -included. 21 1/4" Diameter 18" High Overall Height w/chain 56" Wire 144" Chain 36"
Description
SeaGull Lighting Three-Light Pendant Fixture, Centra Collection, Brushed Stainless Finish. Satin White Glass. Fixture is dual mount and can be installed flush or as a pendant. Uses three 13 watt GU24 base fluorescent lamps -included. 21 1/4" Diameter 18" High Overall Height w/chain 56" Wire 144" Chain 36"

Suppliers

Company
Product
Description
Supplier Links
Three-Light Pendant Fixture - 69133BLE-98 - bulbs.com
Worcester, MA, USA
Three-Light Pendant Fixture
69133BLE-98
Three-Light Pendant Fixture 69133BLE-98
SeaGull Lighting Three-Light Pendant Fixture, Centra Collection, Brushed Stainless Finish. Satin White Glass. Fixture is dual mount and can be installed flush or as a pendant. Uses three 13 watt GU24 base fluorescent lamps -included. 21 1/4" Diameter 18" High Overall Height w/chain 56" Wire 144" Chain 36"

SeaGull Lighting Three-Light Pendant Fixture, Centra Collection, Brushed Stainless Finish. Satin White Glass. Fixture is dual mount and can be installed flush or as a pendant. Uses three 13 watt GU24 base fluorescent lamps -included.

  • 21 1/4" Diameter
  • 18" High
  • Overall Height w/chain 56"
  • Wire 144"
  • Chain 36"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 69133BLE-98
Product Name Three-Light Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details