bulbs.com Single-Light Mini-Pendant Fixture 69050BLE-962

Description
SeaGull Lighting Single-Light Mini-Pendant Fixture, Canterbury Collection, Brushed Nickel Finish. Satin Etched Glass Shade. Uses one GU24 base fluorescent lamp, 13 watt maximum - included. 8" Diameter 7 3/4" High Overall Height w/chain 60" Wire 120" Chain 12"
Description
SeaGull Lighting Single-Light Mini-Pendant Fixture, Canterbury Collection, Brushed Nickel Finish. Satin Etched Glass Shade. Uses one GU24 base fluorescent lamp, 13 watt maximum - included. 8" Diameter 7 3/4" High Overall Height w/chain 60" Wire 120" Chain 12"

Suppliers

Company
Product
Description
Supplier Links
Single-Light Mini-Pendant Fixture - 69050BLE-962 - bulbs.com
Worcester, MA, USA
Single-Light Mini-Pendant Fixture
69050BLE-962
Single-Light Mini-Pendant Fixture 69050BLE-962
SeaGull Lighting Single-Light Mini-Pendant Fixture, Canterbury Collection, Brushed Nickel Finish. Satin Etched Glass Shade. Uses one GU24 base fluorescent lamp, 13 watt maximum - included. 8" Diameter 7 3/4" High Overall Height w/chain 60" Wire 120" Chain 12"

SeaGull Lighting Single-Light Mini-Pendant Fixture, Canterbury Collection, Brushed Nickel Finish. Satin Etched Glass Shade. Uses one GU24 base fluorescent lamp, 13 watt maximum - included.

  • 8" Diameter
  • 7 3/4" High
  • Overall Height w/chain 60"
  • Wire 120"
  • Chain 12"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 69050BLE-962
Product Name Single-Light Mini-Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details