bulbs.com Three-Light Pendant Fixture 66062-782

Description
SeaGull Lighting Three-Light Pendant Fixture, Sussex Collection, Heirloom Bronze. Satin Etched Glass. Uses three medium base lamp, 100W maximum each - not included. Fixture is dual mount and can be installed flush or as a pendant. 15 1/4" Diameter 16 3/4" High Overall Height w/chain 141" Wire 144" Chain 120"
Description
SeaGull Lighting Three-Light Pendant Fixture, Sussex Collection, Heirloom Bronze. Satin Etched Glass. Uses three medium base lamp, 100W maximum each - not included. Fixture is dual mount and can be installed flush or as a pendant. 15 1/4" Diameter 16 3/4" High Overall Height w/chain 141" Wire 144" Chain 120"

Suppliers

Company
Product
Description
Supplier Links
Three-Light Pendant Fixture - 66062-782 - bulbs.com
Worcester, MA, USA
Three-Light Pendant Fixture
66062-782
Three-Light Pendant Fixture 66062-782
SeaGull Lighting Three-Light Pendant Fixture, Sussex Collection, Heirloom Bronze. Satin Etched Glass. Uses three medium base lamp, 100W maximum each - not included. Fixture is dual mount and can be installed flush or as a pendant. 15 1/4" Diameter 16 3/4" High Overall Height w/chain 141" Wire 144" Chain 120"

SeaGull Lighting Three-Light Pendant Fixture, Sussex Collection, Heirloom Bronze. Satin Etched Glass. Uses three medium base lamp, 100W maximum each - not included. Fixture is dual mount and can be installed flush or as a pendant.

  • 15 1/4" Diameter
  • 16 3/4" High
  • Overall Height w/chain 141"
  • Wire 144"
  • Chain 120"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 66062-782
Product Name Three-Light Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details