Philips EUROPEAN MASTER TL-D Super 80 Brand 30W, T8 Fluorescent Lamp 6200K Cool Daylight Color and Medium Bipin Base. (diameter 1", length 36"). Sold Individually.
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | 631893 40 |
| Product Name | 30 Watt, 36 Inch T8 Cool Daylight EUROPEAN Fluorescent Bulb |
| Base Type | Medium Bipost |
| Lamp Power | 30 watts |
| Rated Average Life | 12000 hours |