bulbs.com Single-Light Mini-Pendant Fixture 6150-98

Description
SeaGull Lighting Single-Light Mini-Pendant Fixture, Sebring Collection, Brushed Stainless Finish. Clear Seeded Glass. Uses one medium base lamp, 100W maximum - not included. 8" Diameter 9" High Overall Height w/chain 61 3/4" Wire 120" Chain 12"
Description
SeaGull Lighting Single-Light Mini-Pendant Fixture, Sebring Collection, Brushed Stainless Finish. Clear Seeded Glass. Uses one medium base lamp, 100W maximum - not included. 8" Diameter 9" High Overall Height w/chain 61 3/4" Wire 120" Chain 12"

Suppliers

Company
Product
Description
Supplier Links
Single-Light Mini-Pendant Fixture - 6150-98 - bulbs.com
Worcester, MA, USA
Single-Light Mini-Pendant Fixture
6150-98
Single-Light Mini-Pendant Fixture 6150-98
SeaGull Lighting Single-Light Mini-Pendant Fixture, Sebring Collection, Brushed Stainless Finish. Clear Seeded Glass. Uses one medium base lamp, 100W maximum - not included. 8" Diameter 9" High Overall Height w/chain 61 3/4" Wire 120" Chain 12"

SeaGull Lighting Single-Light Mini-Pendant Fixture, Sebring Collection, Brushed Stainless Finish. Clear Seeded Glass. Uses one medium base lamp, 100W maximum - not included.

  • 8" Diameter
  • 9" High
  • Overall Height w/chain 61 3/4"
  • Wire 120"
  • Chain 12"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 6150-98
Product Name Single-Light Mini-Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details