bulbs.com Single-Light Mini-Pendant Fixture 61105-965

Description
SeaGull Lighting Single-Light Mini-Pendant Fixture, Montclaire Collection, Antique Brushed Nickel. Etched White Alabaster Glass Shade. Uses one medium base lamp, 100W maximum - not included. 7 1/4" Diameter 11 1/2" High Overall Height w/chain 62 1/2" Wire 120" Chain 12"
Description
SeaGull Lighting Single-Light Mini-Pendant Fixture, Montclaire Collection, Antique Brushed Nickel. Etched White Alabaster Glass Shade. Uses one medium base lamp, 100W maximum - not included. 7 1/4" Diameter 11 1/2" High Overall Height w/chain 62 1/2" Wire 120" Chain 12"

Suppliers

Company
Product
Description
Supplier Links
Single-Light Mini-Pendant Fixture - 61105-965 - bulbs.com
Worcester, MA, USA
Single-Light Mini-Pendant Fixture
61105-965
Single-Light Mini-Pendant Fixture 61105-965
SeaGull Lighting Single-Light Mini-Pendant Fixture, Montclaire Collection, Antique Brushed Nickel. Etched White Alabaster Glass Shade. Uses one medium base lamp, 100W maximum - not included. 7 1/4" Diameter 11 1/2" High Overall Height w/chain 62 1/2" Wire 120" Chain 12"

SeaGull Lighting Single-Light Mini-Pendant Fixture, Montclaire Collection, Antique Brushed Nickel. Etched White Alabaster Glass Shade. Uses one medium base lamp, 100W maximum - not included.

  • 7 1/4" Diameter
  • 11 1/2" High
  • Overall Height w/chain 62 1/2"
  • Wire 120"
  • Chain 12"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 61105-965
Product Name Single-Light Mini-Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details