bulbs.com Two-Light Outdoor Hanging Lantern Fixture 6062-46

Description
SeaGull Lighting Two-Light Outdoor Hanging Lantern Fixture, Chatham Collection, Oxidized Bronze Finish Over Solid Brass. Clear Seeded Glass. Uses two candelabra base lamps, 40 watt maximum. 9" Long 9" Wide 19" High Overall height w/chain 57" Wire 120" Chain 36"
Description
SeaGull Lighting Two-Light Outdoor Hanging Lantern Fixture, Chatham Collection, Oxidized Bronze Finish Over Solid Brass. Clear Seeded Glass. Uses two candelabra base lamps, 40 watt maximum. 9" Long 9" Wide 19" High Overall height w/chain 57" Wire 120" Chain 36"

Suppliers

Company
Product
Description
Supplier Links
Two-Light Outdoor Hanging Lantern Fixture - 6062-46 - bulbs.com
Worcester, MA, USA
Two-Light Outdoor Hanging Lantern Fixture
6062-46
Two-Light Outdoor Hanging Lantern Fixture 6062-46
SeaGull Lighting Two-Light Outdoor Hanging Lantern Fixture, Chatham Collection, Oxidized Bronze Finish Over Solid Brass. Clear Seeded Glass. Uses two candelabra base lamps, 40 watt maximum. 9" Long 9" Wide 19" High Overall height w/chain 57" Wire 120" Chain 36"

SeaGull Lighting Two-Light Outdoor Hanging Lantern Fixture, Chatham Collection, Oxidized Bronze Finish Over Solid Brass. Clear Seeded Glass. Uses two candelabra base lamps, 40 watt maximum.

  • 9" Long
  • 9" Wide
  • 19" High
  • Overall height w/chain 57"
  • Wire 120"
  • Chain 36"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 6062-46
Product Name Two-Light Outdoor Hanging Lantern Fixture
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details