bulbs.com Single-Light Mini-Pendant Fixture 6024-15

Description
SeaGull Lighting Single-Light Mini-Pendant Fixture, Hanging Globe Collection, White Finish, Opal Opaque Glass. Hangs with sleek white rod. Uses one medium base lamp, 150W maximum - not included. 14" Diameter 14 3/4" High Overall Height w/chain 62" Wire 54"
Description
SeaGull Lighting Single-Light Mini-Pendant Fixture, Hanging Globe Collection, White Finish, Opal Opaque Glass. Hangs with sleek white rod. Uses one medium base lamp, 150W maximum - not included. 14" Diameter 14 3/4" High Overall Height w/chain 62" Wire 54"

Suppliers

Company
Product
Description
Supplier Links
Single-Light Mini-Pendant Fixture - 6024-15 - bulbs.com
Worcester, MA, USA
Single-Light Mini-Pendant Fixture
6024-15
Single-Light Mini-Pendant Fixture 6024-15
SeaGull Lighting Single-Light Mini-Pendant Fixture, Hanging Globe Collection, White Finish, Opal Opaque Glass. Hangs with sleek white rod. Uses one medium base lamp, 150W maximum - not included. 14" Diameter 14 3/4" High Overall Height w/chain 62" Wire 54"

SeaGull Lighting Single-Light Mini-Pendant Fixture, Hanging Globe Collection, White Finish, Opal Opaque Glass. Hangs with sleek white rod. Uses one medium base lamp, 150W maximum - not included.

  • 14" Diameter
  • 14 3/4" High
  • Overall Height w/chain 62"
  • Wire 54"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 6024-15
Product Name Single-Light Mini-Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details