bulbs.com Three-Light Outdoor Hanging Lantern Fixture 60081-71

Description
SeaGull Lighting Three-Light Outdoor Hanging Lantern Fixture, Hermitage Collection, Antique Bronze Finish. Clear Glass. Uses three candelabra base lamps, 40 watt maximum. 11" Diameter 19" High Overall height w/chain 69 1/2" Wire 120" Chain 48"
Description
SeaGull Lighting Three-Light Outdoor Hanging Lantern Fixture, Hermitage Collection, Antique Bronze Finish. Clear Glass. Uses three candelabra base lamps, 40 watt maximum. 11" Diameter 19" High Overall height w/chain 69 1/2" Wire 120" Chain 48"

Suppliers

Company
Product
Description
Supplier Links
Three-Light Outdoor Hanging Lantern Fixture - 60081-71 - bulbs.com
Worcester, MA, USA
Three-Light Outdoor Hanging Lantern Fixture
60081-71
Three-Light Outdoor Hanging Lantern Fixture 60081-71
SeaGull Lighting Three-Light Outdoor Hanging Lantern Fixture, Hermitage Collection, Antique Bronze Finish. Clear Glass. Uses three candelabra base lamps, 40 watt maximum. 11" Diameter 19" High Overall height w/chain 69 1/2" Wire 120" Chain 48"

SeaGull Lighting Three-Light Outdoor Hanging Lantern Fixture, Hermitage Collection, Antique Bronze Finish. Clear Glass. Uses three candelabra base lamps, 40 watt maximum.

  • 11" Diameter
  • 19" High
  • Overall height w/chain 69 1/2"
  • Wire 120"
  • Chain 48"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 60081-71
Product Name Three-Light Outdoor Hanging Lantern Fixture
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details