bulbs.com One-Light Outdoor Hanging Lantern Fixture 60048-185

Description
SeaGull Lighting One-Light Outdoor Hanging Lantern Fixture, Yorktowne Collection, Forged Iron Finish. Swirled Marbelized Glass. Uses one medium base lamp, 100 watt maximum. 10" Diameter 17" High Overall height w/chain 139" Wire 120" Chain 120"
Description
SeaGull Lighting One-Light Outdoor Hanging Lantern Fixture, Yorktowne Collection, Forged Iron Finish. Swirled Marbelized Glass. Uses one medium base lamp, 100 watt maximum. 10" Diameter 17" High Overall height w/chain 139" Wire 120" Chain 120"

Suppliers

Company
Product
Description
Supplier Links
One-Light Outdoor Hanging Lantern Fixture - 60048-185 - bulbs.com
Worcester, MA, USA
One-Light Outdoor Hanging Lantern Fixture
60048-185
One-Light Outdoor Hanging Lantern Fixture 60048-185
SeaGull Lighting One-Light Outdoor Hanging Lantern Fixture, Yorktowne Collection, Forged Iron Finish. Swirled Marbelized Glass. Uses one medium base lamp, 100 watt maximum. 10" Diameter 17" High Overall height w/chain 139" Wire 120" Chain 120"

SeaGull Lighting One-Light Outdoor Hanging Lantern Fixture, Yorktowne Collection, Forged Iron Finish. Swirled Marbelized Glass. Uses one medium base lamp, 100 watt maximum.

  • 10" Diameter
  • 17" High
  • Overall height w/chain 139"
  • Wire 120"
  • Chain 120"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 60048-185
Product Name One-Light Outdoor Hanging Lantern Fixture
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details