bulbs.com Close-to-Ceiling 59159BLE-07

Description
SeaGull Lighting Close-to-Ceiling, Three-Light Semi-Flush Fixture, Serenity Collection, Dusted Alabaster Glass Bowl. Weathered Iron Finish. Fixture is dual mount and can be installed flush or as a pendant. Can be mounted in up or down position. Uses three GU24 base lamps, 13 watt maximum - included. 16 3/4" Diameter 15" High 12 3/4" Height Flush 53" Height with Chain 144" Wire 36" Chain
Description
SeaGull Lighting Close-to-Ceiling, Three-Light Semi-Flush Fixture, Serenity Collection, Dusted Alabaster Glass Bowl. Weathered Iron Finish. Fixture is dual mount and can be installed flush or as a pendant. Can be mounted in up or down position. Uses three GU24 base lamps, 13 watt maximum - included. 16 3/4" Diameter 15" High 12 3/4" Height Flush 53" Height with Chain 144" Wire 36" Chain

Suppliers

Company
Product
Description
Supplier Links
Close-to-Ceiling - 59159BLE-07 - bulbs.com
Worcester, MA, USA
Close-to-Ceiling
59159BLE-07
Close-to-Ceiling 59159BLE-07
SeaGull Lighting Close-to-Ceiling, Three-Light Semi-Flush Fixture, Serenity Collection, Dusted Alabaster Glass Bowl. Weathered Iron Finish. Fixture is dual mount and can be installed flush or as a pendant. Can be mounted in up or down position. Uses three GU24 base lamps, 13 watt maximum - included. 16 3/4" Diameter 15" High 12 3/4" Height Flush 53" Height with Chain 144" Wire 36" Chain

SeaGull Lighting Close-to-Ceiling, Three-Light Semi-Flush Fixture, Serenity Collection, Dusted Alabaster Glass Bowl. Weathered Iron Finish. Fixture is dual mount and can be installed flush or as a pendant. Can be mounted in up or down position. Uses three GU24 base lamps, 13 watt maximum - included.

  • 16 3/4" Diameter
  • 15" High
  • 12 3/4" Height Flush
  • 53" Height with Chain
  • 144" Wire
  • 36" Chain
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 59159BLE-07
Product Name Close-to-Ceiling
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details