bulbs.com Close-to-Ceiling 5328-962

Description
SeaGull Lighting Close-to-Ceiling, Two-Light Fixture, Webster Collection, White Bowl-Shaped Glass, Brushed Nickel. May be mounted on wall or on ceiling. Uses two A19 medium base lamps, 60 watt maximum. 9 1/2" Diameter 5 5/32" High Supplied with 6 1/2" of wire
Description
SeaGull Lighting Close-to-Ceiling, Two-Light Fixture, Webster Collection, White Bowl-Shaped Glass, Brushed Nickel. May be mounted on wall or on ceiling. Uses two A19 medium base lamps, 60 watt maximum. 9 1/2" Diameter 5 5/32" High Supplied with 6 1/2" of wire

Suppliers

Company
Product
Description
Supplier Links
Close-to-Ceiling - 5328-962 - bulbs.com
Worcester, MA, USA
Close-to-Ceiling
5328-962
Close-to-Ceiling 5328-962
SeaGull Lighting Close-to-Ceiling, Two-Light Fixture, Webster Collection, White Bowl-Shaped Glass, Brushed Nickel. May be mounted on wall or on ceiling. Uses two A19 medium base lamps, 60 watt maximum. 9 1/2" Diameter 5 5/32" High Supplied with 6 1/2" of wire

SeaGull Lighting Close-to-Ceiling, Two-Light Fixture, Webster Collection, White Bowl-Shaped Glass, Brushed Nickel. May be mounted on wall or on ceiling. Uses two A19 medium base lamps, 60 watt maximum.

  • 9 1/2" Diameter
  • 5 5/32" High
  • Supplied with 6 1/2" of wire
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 5328-962
Product Name Close-to-Ceiling
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details