bulbs.com Close-to-Ceiling 5326-962

Description
SeaGull Lighting Close-to-Ceiling, One-Light Fixture, Webster Collection, White Glass Bowl, Brushed Nickel. Fixture may be mounted on wall or ceiling. Uses three A19 medium base lamps, 60 watt maximum. 7 1/2" Diameter 4 11/16" High Supplied with 6 1/2" of wire
Description
SeaGull Lighting Close-to-Ceiling, One-Light Fixture, Webster Collection, White Glass Bowl, Brushed Nickel. Fixture may be mounted on wall or ceiling. Uses three A19 medium base lamps, 60 watt maximum. 7 1/2" Diameter 4 11/16" High Supplied with 6 1/2" of wire

Suppliers

Company
Product
Description
Supplier Links
Close-to-Ceiling - 5326-962 - bulbs.com
Worcester, MA, USA
Close-to-Ceiling
5326-962
Close-to-Ceiling 5326-962
SeaGull Lighting Close-to-Ceiling, One-Light Fixture, Webster Collection, White Glass Bowl, Brushed Nickel. Fixture may be mounted on wall or ceiling. Uses three A19 medium base lamps, 60 watt maximum. 7 1/2" Diameter 4 11/16" High Supplied with 6 1/2" of wire

SeaGull Lighting Close-to-Ceiling, One-Light Fixture, Webster Collection, White Glass Bowl, Brushed Nickel. Fixture may be mounted on wall or ceiling. Uses three A19 medium base lamps, 60 watt maximum.

  • 7 1/2" Diameter
  • 4 11/16" High
  • Supplied with 6 1/2" of wire
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 5326-962
Product Name Close-to-Ceiling
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details