bulbs.com Close-to-Ceiling 51105-965

Description
SeaGull Lighting Close-to-Ceiling, Three-Light Semi-Flush Fixture, Montclaire Collection, Etched White Alabaster Glass Bowl. Antique Brushed Nickel Finish. Fixture is dual mount and can be installed flush or as a pendant. Supplied with 12' of wire pre-laced through 10' of chain. Uses three A19 medium base lamps, 60 watt maximum. 16 3/4" Diameter 15 3/4" High 13 1/4" Height Flush 137 3/4" Height with Chain 144" Wire 120" Chain
Description
SeaGull Lighting Close-to-Ceiling, Three-Light Semi-Flush Fixture, Montclaire Collection, Etched White Alabaster Glass Bowl. Antique Brushed Nickel Finish. Fixture is dual mount and can be installed flush or as a pendant. Supplied with 12' of wire pre-laced through 10' of chain. Uses three A19 medium base lamps, 60 watt maximum. 16 3/4" Diameter 15 3/4" High 13 1/4" Height Flush 137 3/4" Height with Chain 144" Wire 120" Chain

Suppliers

Company
Product
Description
Supplier Links
Close-to-Ceiling - 51105-965 - bulbs.com
Worcester, MA, USA
Close-to-Ceiling
51105-965
Close-to-Ceiling 51105-965
SeaGull Lighting Close-to-Ceiling, Three-Light Semi-Flush Fixture, Montclaire Collection, Etched White Alabaster Glass Bowl. Antique Brushed Nickel Finish. Fixture is dual mount and can be installed flush or as a pendant. Supplied with 12' of wire pre-laced through 10' of chain. Uses three A19 medium base lamps, 60 watt maximum. 16 3/4" Diameter 15 3/4" High 13 1/4" Height Flush 137 3/4" Height with Chain 144" Wire 120" Chain

SeaGull Lighting Close-to-Ceiling, Three-Light Semi-Flush Fixture, Montclaire Collection, Etched White Alabaster Glass Bowl. Antique Brushed Nickel Finish. Fixture is dual mount and can be installed flush or as a pendant. Supplied with 12' of wire pre-laced through 10' of chain. Uses three A19 medium base lamps, 60 watt maximum.

  • 16 3/4" Diameter
  • 15 3/4" High
  • 13 1/4" Height Flush
  • 137 3/4" Height with Chain
  • 144" Wire
  • 120" Chain
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 51105-965
Product Name Close-to-Ceiling
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details