bulbs.com Close-to-Ceiling 51050-02

Description
SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Canterbury Collection, Satin Etched Glass, Polished Brass Finish. Fixture is dual mount and can be installed flush or as a pendant. Supplied with 12' of wire pre-laced through 10' of chain. Uses two A19 medium base lamps, 100 watt maximum. 15 1/4" Diameter 14" High 13" Height Flush 136" Height with Chain 144" Wire 120" Chain Supplied with 6 1/2" of wire
Description
SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Canterbury Collection, Satin Etched Glass, Polished Brass Finish. Fixture is dual mount and can be installed flush or as a pendant. Supplied with 12' of wire pre-laced through 10' of chain. Uses two A19 medium base lamps, 100 watt maximum. 15 1/4" Diameter 14" High 13" Height Flush 136" Height with Chain 144" Wire 120" Chain Supplied with 6 1/2" of wire

Suppliers

Company
Product
Description
Supplier Links
Close-to-Ceiling - 51050-02 - bulbs.com
Worcester, MA, USA
Close-to-Ceiling
51050-02
Close-to-Ceiling 51050-02
SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Canterbury Collection, Satin Etched Glass, Polished Brass Finish. Fixture is dual mount and can be installed flush or as a pendant. Supplied with 12' of wire pre-laced through 10' of chain. Uses two A19 medium base lamps, 100 watt maximum. 15 1/4" Diameter 14" High 13" Height Flush 136" Height with Chain 144" Wire 120" Chain Supplied with 6 1/2" of wire

SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Canterbury Collection, Satin Etched Glass, Polished Brass Finish. Fixture is dual mount and can be installed flush or as a pendant. Supplied with 12' of wire pre-laced through 10' of chain. Uses two A19 medium base lamps, 100 watt maximum.

  • 15 1/4" Diameter
  • 14" High
  • 13" Height Flush
  • 136" Height with Chain
  • 144" Wire
  • 120" Chain
  • Supplied with 6 1/2" of wire
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 51050-02
Product Name Close-to-Ceiling
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details