bulbs.com Close-to-Ceiling 51035-962

Description
SeaGull Lighting Close-to-Ceiling, One-Light Semi-Flush Fixture, Metropolis Collection, Satin Etched Glass Shade. Brushed Nickel Finish. Fixture is dual mount and can be installed flush or as a pendant. Supplied with 12' of wire pre-laced through 10' of chain. Uses one A19 medium base lamps, 100 watt maximum. 8 1/2" Diameter 14" High 12 1/4" Height Flush 136" Height with Chain 144" Wire 120" Chain
Description
SeaGull Lighting Close-to-Ceiling, One-Light Semi-Flush Fixture, Metropolis Collection, Satin Etched Glass Shade. Brushed Nickel Finish. Fixture is dual mount and can be installed flush or as a pendant. Supplied with 12' of wire pre-laced through 10' of chain. Uses one A19 medium base lamps, 100 watt maximum. 8 1/2" Diameter 14" High 12 1/4" Height Flush 136" Height with Chain 144" Wire 120" Chain

Suppliers

Company
Product
Description
Supplier Links
Close-to-Ceiling - 51035-962 - bulbs.com
Worcester, MA, USA
Close-to-Ceiling
51035-962
Close-to-Ceiling 51035-962
SeaGull Lighting Close-to-Ceiling, One-Light Semi-Flush Fixture, Metropolis Collection, Satin Etched Glass Shade. Brushed Nickel Finish. Fixture is dual mount and can be installed flush or as a pendant. Supplied with 12' of wire pre-laced through 10' of chain. Uses one A19 medium base lamps, 100 watt maximum. 8 1/2" Diameter 14" High 12 1/4" Height Flush 136" Height with Chain 144" Wire 120" Chain

SeaGull Lighting Close-to-Ceiling, One-Light Semi-Flush Fixture, Metropolis Collection, Satin Etched Glass Shade. Brushed Nickel Finish. Fixture is dual mount and can be installed flush or as a pendant. Supplied with 12' of wire pre-laced through 10' of chain. Uses one A19 medium base lamps, 100 watt maximum.

  • 8 1/2" Diameter
  • 14" High
  • 12 1/4" Height Flush
  • 136" Height with Chain
  • 144" Wire
  • 120" Chain
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 51035-962
Product Name Close-to-Ceiling
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details