Philips brand 100 Watt halogen capsules. T4 type with double-contact bayonet base. 100 Watts and 120 volts for bright, high intensity light.
| bulbs.com | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | 442780 |
| Product Name | 100 Watt, 120 Volt T4 Clear Halogen DC Bayonet ESR Bulb |
| Base Type | Double Contact Bayonet |
| Filament Type | CC-2V |
| Lamp Power | 100 watts |