bulbs.com 7Watt, 120 Volt DIMMABLE 45,000-Hr Warm White LED PAR20 Bulb 418582

Description
Philips EnduraLED Brand DIMMABLE 7 Watt lamp generates as much light as many 50 Watt traditional incandescent lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 50 Watt PAR20 incandescent lamp No lead or mercury means easy and environmentally safe disposal 280 Lumens initial light output is comparable to most 50 Watt incandescent lamps, while saving 43 Watts in electricity VERY long life - rated to still put out 70% as much light after 45,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life.. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
Philips EnduraLED Brand DIMMABLE 7 Watt lamp generates as much light as many 50 Watt traditional incandescent lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 50 Watt PAR20 incandescent lamp No lead or mercury means easy and environmentally safe disposal 280 Lumens initial light output is comparable to most 50 Watt incandescent lamps, while saving 43 Watts in electricity VERY long life - rated to still put out 70% as much light after 45,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life.. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
7Watt, 120 Volt DIMMABLE 45,000-Hr Warm White LED PAR20 Bulb - 418582 - bulbs.com
Worcester, MA, USA
7Watt, 120 Volt DIMMABLE 45,000-Hr Warm White LED PAR20 Bulb
418582
7Watt, 120 Volt DIMMABLE 45,000-Hr Warm White LED PAR20 Bulb 418582
Philips EnduraLED Brand DIMMABLE 7 Watt lamp generates as much light as many 50 Watt traditional incandescent lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 50 Watt PAR20 incandescent lamp No lead or mercury means easy and environmentally safe disposal 280 Lumens initial light output is comparable to most 50 Watt incandescent lamps, while saving 43 Watts in electricity VERY long life - rated to still put out 70% as much light after 45,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life.. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Philips EnduraLED Brand DIMMABLE 7 Watt lamp generates as much light as many 50 Watt traditional incandescent lamps. Can smoothly dim down to 10% power.

  • Perfect to use anywhere you are using a 50 Watt PAR20 incandescent lamp
  • No lead or mercury means easy and environmentally safe disposal
  • 280 Lumens initial light output is comparable to most 50 Watt incandescent lamps, while saving 43 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 45,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life.. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number 418582
Product Name 7Watt, 120 Volt DIMMABLE 45,000-Hr Warm White LED PAR20 Bulb
Base Type Medium
Mean Lumens 280 lm (22.3 cp)
Lamp Power 7 watts
Unlock Full Specs
to access all available technical data