bulbs.com 17 Watt, 120 Volt Outdoor 25,000-Hr White LED PAR38 Bulb 418558

Description
Philips EnduraLED Brand Outdoor 17 Watt lamp generates as much light as many 100 Watt halogen lamps. Perfect to use anywhere you are using an outdoor 100 Watt PAR38 halogen lamp No lead or mercury means easy and environmentally safe disposal 1050 Lumens initial light output is comparable to most 100 Watt halogen lamps, while saving 83 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new Cannot be used with dimmers Wet Location listed CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, not recommended for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
Philips EnduraLED Brand Outdoor 17 Watt lamp generates as much light as many 100 Watt halogen lamps. Perfect to use anywhere you are using an outdoor 100 Watt PAR38 halogen lamp No lead or mercury means easy and environmentally safe disposal 1050 Lumens initial light output is comparable to most 100 Watt halogen lamps, while saving 83 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new Cannot be used with dimmers Wet Location listed CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, not recommended for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
17 Watt, 120 Volt Outdoor 25,000-Hr White LED PAR38 Bulb - 418558 - bulbs.com
Worcester, MA, USA
17 Watt, 120 Volt Outdoor 25,000-Hr White LED PAR38 Bulb
418558
17 Watt, 120 Volt Outdoor 25,000-Hr White LED PAR38 Bulb 418558
Philips EnduraLED Brand Outdoor 17 Watt lamp generates as much light as many 100 Watt halogen lamps. Perfect to use anywhere you are using an outdoor 100 Watt PAR38 halogen lamp No lead or mercury means easy and environmentally safe disposal 1050 Lumens initial light output is comparable to most 100 Watt halogen lamps, while saving 83 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new Cannot be used with dimmers Wet Location listed CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, not recommended for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Philips EnduraLED Brand Outdoor 17 Watt lamp generates as much light as many 100 Watt halogen lamps.

  • Perfect to use anywhere you are using an outdoor 100 Watt PAR38 halogen lamp
  • No lead or mercury means easy and environmentally safe disposal
  • 1050 Lumens initial light output is comparable to most 100 Watt halogen lamps, while saving 83 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new
  • Cannot be used with dimmers
  • Wet Location listed

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, not recommended for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number 418558
Product Name 17 Watt, 120 Volt Outdoor 25,000-Hr White LED PAR38 Bulb
Base Type Medium
Mean Lumens 1050 lm (83.63 cp)
Lamp Power 17 watts
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe,Flush
Diameter 75.95 mm (2.99 inch)
Rated Average Life 50000 hours
View Details