bulbs.com 18 Watt, 120 Volt DIMMABLE 45,000-Hr White LED PAR38 Bulb 418533

Description
Philips EnduraLED Brand Dimmable 18 Watt lamp generates as much light as many 100 Watt halogen lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 100 Watt PAR38 halogen lamp No lead or mercury means easy and environmentally safe disposal 1200 Lumens initial light output is comparable to most 100 Watt halogen lamps, while saving 83 Watts in electricity VERY long life - rated to still put out 70% as much light after 45,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb
Description
Philips EnduraLED Brand Dimmable 18 Watt lamp generates as much light as many 100 Watt halogen lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 100 Watt PAR38 halogen lamp No lead or mercury means easy and environmentally safe disposal 1200 Lumens initial light output is comparable to most 100 Watt halogen lamps, while saving 83 Watts in electricity VERY long life - rated to still put out 70% as much light after 45,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

Suppliers

Company
Product
Description
Supplier Links
18 Watt, 120 Volt DIMMABLE 45,000-Hr White LED PAR38 Bulb - 418533 - bulbs.com
Worcester, MA, USA
18 Watt, 120 Volt DIMMABLE 45,000-Hr White LED PAR38 Bulb
418533
18 Watt, 120 Volt DIMMABLE 45,000-Hr White LED PAR38 Bulb 418533
Philips EnduraLED Brand Dimmable 18 Watt lamp generates as much light as many 100 Watt halogen lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 100 Watt PAR38 halogen lamp No lead or mercury means easy and environmentally safe disposal 1200 Lumens initial light output is comparable to most 100 Watt halogen lamps, while saving 83 Watts in electricity VERY long life - rated to still put out 70% as much light after 45,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

Philips EnduraLED Brand Dimmable 18 Watt lamp generates as much light as many 100 Watt halogen lamps. Can smoothly dim down to 10% power.

  • Perfect to use anywhere you are using a 100 Watt PAR38 halogen lamp
  • No lead or mercury means easy and environmentally safe disposal
  • 1200 Lumens initial light output is comparable to most 100 Watt halogen lamps, while saving 83 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 45,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number 418533
Product Name 18 Watt, 120 Volt DIMMABLE 45,000-Hr White LED PAR38 Bulb
Base Type Medium
Mean Lumens 1200 lm (95.57 cp)
Lamp Power 18 watts
Unlock Full Specs
to access all available technical data