Philips AllStart 830W (Replaces 1000W) Clear Vertical Burning Position Metal Halide BT-56 Lamp with Mogul Base, 3700K Cool White Color, & CRI=92. (dia. 7", lnth 15 3/8"). ANSI Code C194/O. DO NOT USE IN HORIZONTAL BURNING POSITION.
Compatible with Metal Halide Ballast (ANSI Code M47 and M141) and SUITABLE for OPEN or ENCLOSED FIXTURE REQUIRED.
| bulbs.com | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 417915 |
| Product Name | 830 Watt, Clear BT56 Metal Halide Lamp |
| Base Type | Mogul Base |
| Lamp Power | 830 watts |
| Rated Average Life | 16000 hours |