Philips brand double-ended linear halogen capsule. 150 Watts and 120 volts for bright, high intensity light.
DOUBLE CHECK your lamp length. This lamp comes in two lengths. Length for this version is 3.15
| bulbs.com | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | 415612 |
| Product Name | 150 Watt, 120 Volt T3 Clear Short Halogen Bulb |
| Base Type | Recessed Single Contact |
| Filament Type | C-8 |
| Lamp Power | 150 watts |