bulbs.com 13Watt, 120 Volt DIMMABLE 40,000-Hr LED BR30 Bulb 414896

Description
Philips EnduraLED Brand DIMMABLE 13 Watt lamp generates as much light as many 65 Watt BR30 incandescent lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 65 Watt BR30 incandescent lamp No lead or mercury means easy and environmentally safe disposal 650 Lumens initial light output is comparable to most 65 Watt incandescent lamps, while saving 52 Watts in electricity VERY long life - rated to still put out 70% as much light after 40,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
Philips EnduraLED Brand DIMMABLE 13 Watt lamp generates as much light as many 65 Watt BR30 incandescent lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 65 Watt BR30 incandescent lamp No lead or mercury means easy and environmentally safe disposal 650 Lumens initial light output is comparable to most 65 Watt incandescent lamps, while saving 52 Watts in electricity VERY long life - rated to still put out 70% as much light after 40,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
13Watt, 120 Volt DIMMABLE 40,000-Hr LED BR30 Bulb - 414896 - bulbs.com
Worcester, MA, USA
13Watt, 120 Volt DIMMABLE 40,000-Hr LED BR30 Bulb
414896
13Watt, 120 Volt DIMMABLE 40,000-Hr LED BR30 Bulb 414896
Philips EnduraLED Brand DIMMABLE 13 Watt lamp generates as much light as many 65 Watt BR30 incandescent lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 65 Watt BR30 incandescent lamp No lead or mercury means easy and environmentally safe disposal 650 Lumens initial light output is comparable to most 65 Watt incandescent lamps, while saving 52 Watts in electricity VERY long life - rated to still put out 70% as much light after 40,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Philips EnduraLED Brand DIMMABLE 13 Watt lamp generates as much light as many 65 Watt BR30 incandescent lamps. Can smoothly dim down to 10% power.

  • Perfect to use anywhere you are using a 65 Watt BR30 incandescent lamp
  • No lead or mercury means easy and environmentally safe disposal
  • 650 Lumens initial light output is comparable to most 65 Watt incandescent lamps, while saving 52 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 40,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number 414896
Product Name 13Watt, 120 Volt DIMMABLE 40,000-Hr LED BR30 Bulb
Base Type Medium
Mean Lumens 650 lm (51.77 cp)
Lamp Power 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 199058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 0.9055 inch (23 mm)
View Details
Infrared-Emitter HIS2000R-A300-6 - HIS2000R-A300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers