bulbs.com Dimmable, 3.5 Watt, 120 Volt Warm White LED Decorative Bulb 414847

Description
Philips EnduraLED Brand DIMMABLE 3.5 Watt lamp generates as much light as many 25 Watt traditional incandescent lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 25 Watt decorative "blunt tip" incandescent lamp with E12 candelabra base No lead or mercury means easy and environmentally safe disposal 150 Lumens initial light output is comparable to most 25 Watt incandescent lamps, while saving 21.5 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
Philips EnduraLED Brand DIMMABLE 3.5 Watt lamp generates as much light as many 25 Watt traditional incandescent lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 25 Watt decorative "blunt tip" incandescent lamp with E12 candelabra base No lead or mercury means easy and environmentally safe disposal 150 Lumens initial light output is comparable to most 25 Watt incandescent lamps, while saving 21.5 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
Dimmable, 3.5 Watt, 120 Volt Warm White LED Decorative Bulb - 414847 - bulbs.com
Worcester, MA, USA
Dimmable, 3.5 Watt, 120 Volt Warm White LED Decorative Bulb
414847
Dimmable, 3.5 Watt, 120 Volt Warm White LED Decorative Bulb 414847
Philips EnduraLED Brand DIMMABLE 3.5 Watt lamp generates as much light as many 25 Watt traditional incandescent lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 25 Watt decorative "blunt tip" incandescent lamp with E12 candelabra base No lead or mercury means easy and environmentally safe disposal 150 Lumens initial light output is comparable to most 25 Watt incandescent lamps, while saving 21.5 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Philips EnduraLED Brand DIMMABLE 3.5 Watt lamp generates as much light as many 25 Watt traditional incandescent lamps. Can smoothly dim down to 10% power.

  • Perfect to use anywhere you are using a 25 Watt decorative "blunt tip" incandescent lamp with E12 candelabra base
  • No lead or mercury means easy and environmentally safe disposal
  • 150 Lumens initial light output is comparable to most 25 Watt incandescent lamps, while saving 21.5 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number 414847
Product Name Dimmable, 3.5 Watt, 120 Volt Warm White LED Decorative Bulb
Base Type Candelabra
Mean Lumens 150 lm (11.95 cp)
Lamp Power 3.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS100smd-A - HIS100smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details