bulbs.com 10 Watt, LED MR16 Dimmable Spot Lamp 414755

Description
Philips EnduraLED Brand 10 Watt Dimmable lamp generates as much light as many 50 Watt halogen EXN MR16 lamps. Perfect to use anywhere you are using a 50 Watt MR16 halogen lamp No lead or mercury means easy and environmentally safe disposal 435 Lumens initial light output is comparable to most 50 Watt halogen lamps, while saving 40 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life.. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
Philips EnduraLED Brand 10 Watt Dimmable lamp generates as much light as many 50 Watt halogen EXN MR16 lamps. Perfect to use anywhere you are using a 50 Watt MR16 halogen lamp No lead or mercury means easy and environmentally safe disposal 435 Lumens initial light output is comparable to most 50 Watt halogen lamps, while saving 40 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life.. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
10 Watt, LED MR16 Dimmable Spot Lamp - 414755 - bulbs.com
Worcester, MA, USA
10 Watt, LED MR16 Dimmable Spot Lamp
414755
10 Watt, LED MR16 Dimmable Spot Lamp 414755
Philips EnduraLED Brand 10 Watt Dimmable lamp generates as much light as many 50 Watt halogen EXN MR16 lamps. Perfect to use anywhere you are using a 50 Watt MR16 halogen lamp No lead or mercury means easy and environmentally safe disposal 435 Lumens initial light output is comparable to most 50 Watt halogen lamps, while saving 40 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life.. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Philips EnduraLED Brand 10 Watt Dimmable lamp generates as much light as many 50 Watt halogen EXN MR16 lamps.

  • Perfect to use anywhere you are using a 50 Watt MR16 halogen lamp
  • No lead or mercury means easy and environmentally safe disposal
  • 435 Lumens initial light output is comparable to most 50 Watt halogen lamps, while saving 40 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life.. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number 414755
Product Name 10 Watt, LED MR16 Dimmable Spot Lamp
Base Type GU5.3
Mean Lumens 435 lm (34.64 cp)
Lamp Power 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS2000R-A300-6 - HIS2000R-A300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers