bulbs.com 12Watt, DIMMABLE 45,000-Hr Warm White LED PAR30/L Bulb 414573

Description
Philips EnduraLED Brand DIMMABLE 12 Watt lamp generates as much light as many 75 Watt halogen lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 75 Watt PAR38 halogen lamp No lead or mercury means easy and environmentally safe disposal 660 Lumens initial light output is comparable to most 75 Watt halogen lamps, while saving 63 Watts in electricity VERY long life - rated to still put out 70% as much light after 45,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
Philips EnduraLED Brand DIMMABLE 12 Watt lamp generates as much light as many 75 Watt halogen lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 75 Watt PAR38 halogen lamp No lead or mercury means easy and environmentally safe disposal 660 Lumens initial light output is comparable to most 75 Watt halogen lamps, while saving 63 Watts in electricity VERY long life - rated to still put out 70% as much light after 45,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
12Watt, DIMMABLE 45,000-Hr Warm White LED PAR30/L Bulb - 414573 - bulbs.com
Worcester, MA, USA
12Watt, DIMMABLE 45,000-Hr Warm White LED PAR30/L Bulb
414573
12Watt, DIMMABLE 45,000-Hr Warm White LED PAR30/L Bulb 414573
Philips EnduraLED Brand DIMMABLE 12 Watt lamp generates as much light as many 75 Watt halogen lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 75 Watt PAR38 halogen lamp No lead or mercury means easy and environmentally safe disposal 660 Lumens initial light output is comparable to most 75 Watt halogen lamps, while saving 63 Watts in electricity VERY long life - rated to still put out 70% as much light after 45,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Philips EnduraLED Brand DIMMABLE 12 Watt lamp generates as much light as many 75 Watt halogen lamps. Can smoothly dim down to 10% power.

  • Perfect to use anywhere you are using a 75 Watt PAR38 halogen lamp
  • No lead or mercury means easy and environmentally safe disposal
  • 660 Lumens initial light output is comparable to most 75 Watt halogen lamps, while saving 63 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 45,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number 414573
Product Name 12Watt, DIMMABLE 45,000-Hr Warm White LED PAR30/L Bulb
Base Type Medium
Mean Lumens 660 lm (52.56 cp)
Lamp Power 12 watts
Unlock Full Specs
to access all available technical data