bulbs.com Dimmable, Warm White LED Decorative Bulb 410209

Description
Philips EnduraLED Brand DIMMABLE 3 Watt lamp generates as much light as many 15 Watt traditional incandescent lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 15 Watt decorative "flame tip" incandescent lamp with E12 candelabra base No lead or mercury means easy and environmentally safe disposal 135 Lumens initial light output is comparable to most 15 Watt incandescent lamps, while saving 12 Watts in electricity VERY long life - rated to still put out 70% as much light after 20,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
Philips EnduraLED Brand DIMMABLE 3 Watt lamp generates as much light as many 15 Watt traditional incandescent lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 15 Watt decorative "flame tip" incandescent lamp with E12 candelabra base No lead or mercury means easy and environmentally safe disposal 135 Lumens initial light output is comparable to most 15 Watt incandescent lamps, while saving 12 Watts in electricity VERY long life - rated to still put out 70% as much light after 20,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
Dimmable, Warm White LED Decorative Bulb - 410209 - bulbs.com
Worcester, MA, USA
Dimmable, Warm White LED Decorative Bulb
410209
Dimmable, Warm White LED Decorative Bulb 410209
Philips EnduraLED Brand DIMMABLE 3 Watt lamp generates as much light as many 15 Watt traditional incandescent lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 15 Watt decorative "flame tip" incandescent lamp with E12 candelabra base No lead or mercury means easy and environmentally safe disposal 135 Lumens initial light output is comparable to most 15 Watt incandescent lamps, while saving 12 Watts in electricity VERY long life - rated to still put out 70% as much light after 20,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Philips EnduraLED Brand DIMMABLE 3 Watt lamp generates as much light as many 15 Watt traditional incandescent lamps. Can smoothly dim down to 10% power.

  • Perfect to use anywhere you are using a 15 Watt decorative "flame tip" incandescent lamp with E12 candelabra base
  • No lead or mercury means easy and environmentally safe disposal
  • 135 Lumens initial light output is comparable to most 15 Watt incandescent lamps, while saving 12 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 20,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number 410209
Product Name Dimmable, Warm White LED Decorative Bulb
Base Type Candelabra
Mean Lumens 136 lm (10.83 cp)
Lamp Power 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-BWC300 - HIS2000R-BWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe,Flush
Diameter 75.95 mm (2.99 inch)
Rated Average Life 50000 hours
View Details