bulbs.com 17Watt, DIMMABLE 45,000-Hr Warm White LED PAR38 Bulb 410183

Description
Philips EnduraLED Brand DIMMABLE 17 Watt lamp generates as much light as many 75 Watt halogen lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 75 Watt PAR38 halogen lamp No lead or mercury means easy and environmentally safe disposal 930 Lumens initial light output is comparable to most 75 Watt halogen lamps, while saving 58 Watts in electricity VERY long life - rated to still put out 70% as much light after 45,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
Philips EnduraLED Brand DIMMABLE 17 Watt lamp generates as much light as many 75 Watt halogen lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 75 Watt PAR38 halogen lamp No lead or mercury means easy and environmentally safe disposal 930 Lumens initial light output is comparable to most 75 Watt halogen lamps, while saving 58 Watts in electricity VERY long life - rated to still put out 70% as much light after 45,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
17Watt, DIMMABLE 45,000-Hr Warm White LED PAR38 Bulb - 410183 - bulbs.com
Worcester, MA, USA
17Watt, DIMMABLE 45,000-Hr Warm White LED PAR38 Bulb
410183
17Watt, DIMMABLE 45,000-Hr Warm White LED PAR38 Bulb 410183
Philips EnduraLED Brand DIMMABLE 17 Watt lamp generates as much light as many 75 Watt halogen lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 75 Watt PAR38 halogen lamp No lead or mercury means easy and environmentally safe disposal 930 Lumens initial light output is comparable to most 75 Watt halogen lamps, while saving 58 Watts in electricity VERY long life - rated to still put out 70% as much light after 45,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Philips EnduraLED Brand DIMMABLE 17 Watt lamp generates as much light as many 75 Watt halogen lamps. Can smoothly dim down to 10% power.

  • Perfect to use anywhere you are using a 75 Watt PAR38 halogen lamp
  • No lead or mercury means easy and environmentally safe disposal
  • 930 Lumens initial light output is comparable to most 75 Watt halogen lamps, while saving 58 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 45,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number 410183
Product Name 17Watt, DIMMABLE 45,000-Hr Warm White LED PAR38 Bulb
Base Type Medium
Mean Lumens 930 lm (74.07 cp)
Lamp Power 17 watts
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 2226901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 36 watts
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024A-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details