bulbs.com 12Watt, 120 Volt DIMMABLE 45,000-Hr White LED PAR30/S Bulb 410126

Description
Philips EnduraLED Brand DIMMABLE 12 Watt lamp generates as much light as many 50 Watt halogen lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 50 Watt PAR30 halogen lamp No lead or mercury means easy and environmentally safe disposal 700 Lumens initial light output is comparable to most 50 Watt halogen lamps, while saving 38 Watts in electricity VERY long life - rated to still put out 70% as much light after 45,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
Philips EnduraLED Brand DIMMABLE 12 Watt lamp generates as much light as many 50 Watt halogen lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 50 Watt PAR30 halogen lamp No lead or mercury means easy and environmentally safe disposal 700 Lumens initial light output is comparable to most 50 Watt halogen lamps, while saving 38 Watts in electricity VERY long life - rated to still put out 70% as much light after 45,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
12Watt, 120 Volt DIMMABLE 45,000-Hr White LED PAR30/S Bulb - 410126 - bulbs.com
Worcester, MA, USA
12Watt, 120 Volt DIMMABLE 45,000-Hr White LED PAR30/S Bulb
410126
12Watt, 120 Volt DIMMABLE 45,000-Hr White LED PAR30/S Bulb 410126
Philips EnduraLED Brand DIMMABLE 12 Watt lamp generates as much light as many 50 Watt halogen lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 50 Watt PAR30 halogen lamp No lead or mercury means easy and environmentally safe disposal 700 Lumens initial light output is comparable to most 50 Watt halogen lamps, while saving 38 Watts in electricity VERY long life - rated to still put out 70% as much light after 45,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Philips EnduraLED Brand DIMMABLE 12 Watt lamp generates as much light as many 50 Watt halogen lamps. Can smoothly dim down to 10% power.

  • Perfect to use anywhere you are using a 50 Watt PAR30 halogen lamp
  • No lead or mercury means easy and environmentally safe disposal
  • 700 Lumens initial light output is comparable to most 50 Watt halogen lamps, while saving 38 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 45,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number 410126
Product Name 12Watt, 120 Volt DIMMABLE 45,000-Hr White LED PAR30/S Bulb
Base Type Medium
Mean Lumens 700 lm (55.75 cp)
Lamp Power 12 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS550R-C - HIS550R-C - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers