bulbs.com 12 Watt, DIMMABLE 45,000-Hr Warm White LED PAR30/S Bulb 410118

Description
Philips EnduraLED Brand DIMMABLE 12 Watt lamp generates as much light as many 50 Watt halogen lamps. Can smoothly dim down to 10% light output. Perfect to use anywhere you are using a 50 Watt PAR30 halogen lamp No lead or mercury means easy and environmentally safe disposal 660 Lumens initial light output is comparable to most 50 Watt halogen lamps, while saving 39 Watts in electricity VERY long life - rated to still put out 70% as much light after 45,000 hours of operation as it does when brand new Energy Star Approved CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb
Description
Philips EnduraLED Brand DIMMABLE 12 Watt lamp generates as much light as many 50 Watt halogen lamps. Can smoothly dim down to 10% light output. Perfect to use anywhere you are using a 50 Watt PAR30 halogen lamp No lead or mercury means easy and environmentally safe disposal 660 Lumens initial light output is comparable to most 50 Watt halogen lamps, while saving 39 Watts in electricity VERY long life - rated to still put out 70% as much light after 45,000 hours of operation as it does when brand new Energy Star Approved CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

Suppliers

Company
Product
Description
Supplier Links
12 Watt, DIMMABLE 45,000-Hr Warm White LED PAR30/S Bulb - 410118 - bulbs.com
Worcester, MA, USA
12 Watt, DIMMABLE 45,000-Hr Warm White LED PAR30/S Bulb
410118
12 Watt, DIMMABLE 45,000-Hr Warm White LED PAR30/S Bulb 410118
Philips EnduraLED Brand DIMMABLE 12 Watt lamp generates as much light as many 50 Watt halogen lamps. Can smoothly dim down to 10% light output. Perfect to use anywhere you are using a 50 Watt PAR30 halogen lamp No lead or mercury means easy and environmentally safe disposal 660 Lumens initial light output is comparable to most 50 Watt halogen lamps, while saving 39 Watts in electricity VERY long life - rated to still put out 70% as much light after 45,000 hours of operation as it does when brand new Energy Star Approved CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

Philips EnduraLED Brand DIMMABLE 12 Watt lamp generates as much light as many 50 Watt halogen lamps. Can smoothly dim down to 10% light output.

  • Perfect to use anywhere you are using a 50 Watt PAR30 halogen lamp
  • No lead or mercury means easy and environmentally safe disposal
  • 660 Lumens initial light output is comparable to most 50 Watt halogen lamps, while saving 39 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 45,000 hours of operation as it does when brand new
  • Energy Star Approved

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number 410118
Product Name 12 Watt, DIMMABLE 45,000-Hr Warm White LED PAR30/S Bulb
Base Type Medium
Mean Lumens 660 lm (52.56 cp)
Lamp Power 12 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details