bulbs.com 4 Watt, LED MR16 Narrow Flood Lamp 408278

Description
Philips EnduraLED Brand 4 Watt lamp replaces lower wattage MR16 lamps. Perfect to use anywhere you are using an MR16 halogen lamp No lead or mercury means easy and environmentally safe disposal 160 Lumens initial light output VERY long life - rated to still put out 70% as much light after 45,000 hours of operation as it does when brand new Energy Star approved CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
Philips EnduraLED Brand 4 Watt lamp replaces lower wattage MR16 lamps. Perfect to use anywhere you are using an MR16 halogen lamp No lead or mercury means easy and environmentally safe disposal 160 Lumens initial light output VERY long life - rated to still put out 70% as much light after 45,000 hours of operation as it does when brand new Energy Star approved CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
4 Watt, LED MR16 Narrow Flood Lamp - 408278 - bulbs.com
Worcester, MA, USA
4 Watt, LED MR16 Narrow Flood Lamp
408278
4 Watt, LED MR16 Narrow Flood Lamp 408278
Philips EnduraLED Brand 4 Watt lamp replaces lower wattage MR16 lamps. Perfect to use anywhere you are using an MR16 halogen lamp No lead or mercury means easy and environmentally safe disposal 160 Lumens initial light output VERY long life - rated to still put out 70% as much light after 45,000 hours of operation as it does when brand new Energy Star approved CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Philips EnduraLED Brand 4 Watt lamp replaces lower wattage MR16 lamps.

  • Perfect to use anywhere you are using an MR16 halogen lamp
  • No lead or mercury means easy and environmentally safe disposal
  • 160 Lumens initial light output
  • VERY long life - rated to still put out 70% as much light after 45,000 hours of operation as it does when brand new
  • Energy Star approved

CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number 408278
Product Name 4 Watt, LED MR16 Narrow Flood Lamp
Base Type GU5.3
Mean Lumens 160 lm (12.74 cp)
Lamp Power 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 205939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 43 watts
View Details
PM22L RGB Panel Mount 22mm Multicolor LEDs - PM22L-024RGB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details