bulbs.com 6 Watt, 120 Volt Dimmable LED R20 Lamp, Warm White 408203

Description
Philips EnduraLED Brand DIMMABLE 6 Watt lamp generates as much light as many 25 Watt traditional incandescent lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 25 Watt R20 incandescent lamp No lead or mercury means easy and environmentally safe disposal 210 Lumens initial light output is comparable to most 25 Watt incandescent lamps, while saving 19 Watts in electricity VERY long life - rated to still put out 70% as much light after 45,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
Philips EnduraLED Brand DIMMABLE 6 Watt lamp generates as much light as many 25 Watt traditional incandescent lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 25 Watt R20 incandescent lamp No lead or mercury means easy and environmentally safe disposal 210 Lumens initial light output is comparable to most 25 Watt incandescent lamps, while saving 19 Watts in electricity VERY long life - rated to still put out 70% as much light after 45,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
6 Watt, 120 Volt Dimmable LED R20 Lamp, Warm White - 408203 - bulbs.com
Worcester, MA, USA
6 Watt, 120 Volt Dimmable LED R20 Lamp, Warm White
408203
6 Watt, 120 Volt Dimmable LED R20 Lamp, Warm White 408203
Philips EnduraLED Brand DIMMABLE 6 Watt lamp generates as much light as many 25 Watt traditional incandescent lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 25 Watt R20 incandescent lamp No lead or mercury means easy and environmentally safe disposal 210 Lumens initial light output is comparable to most 25 Watt incandescent lamps, while saving 19 Watts in electricity VERY long life - rated to still put out 70% as much light after 45,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Philips EnduraLED Brand DIMMABLE 6 Watt lamp generates as much light as many 25 Watt traditional incandescent lamps. Can smoothly dim down to 10% power.

  • Perfect to use anywhere you are using a 25 Watt R20 incandescent lamp
  • No lead or mercury means easy and environmentally safe disposal
  • 210 Lumens initial light output is comparable to most 25 Watt incandescent lamps, while saving 19 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 45,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number 408203
Product Name 6 Watt, 120 Volt Dimmable LED R20 Lamp, Warm White
Base Type Medium
Mean Lumens 210 lm (16.73 cp)
Lamp Power 6 watts
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 199076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 0.9449 inch (24 mm)
View Details