bulbs.com 16Watt, DIMMABLE 40,000-Hr Cool White LED PAR38 Bulb 408179

Description
Philips EnduraLED Brand DIMMABLE 16 Watt lamp generates as much as many 50 Watt halogen lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 50 Watt PAR38 halogen lamp No lead or mercury means easy and environmentally safe disposal 920 Lumens initial light output is comparable to most 50 Watt halogen lamps, while saving 34 Watts in electricity VERY long life - rated to still put out 70% as much light after 40,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb
Description
Philips EnduraLED Brand DIMMABLE 16 Watt lamp generates as much as many 50 Watt halogen lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 50 Watt PAR38 halogen lamp No lead or mercury means easy and environmentally safe disposal 920 Lumens initial light output is comparable to most 50 Watt halogen lamps, while saving 34 Watts in electricity VERY long life - rated to still put out 70% as much light after 40,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

Suppliers

Company
Product
Description
Supplier Links
16Watt, DIMMABLE 40,000-Hr Cool White LED PAR38 Bulb - 408179 - bulbs.com
Worcester, MA, USA
16Watt, DIMMABLE 40,000-Hr Cool White LED PAR38 Bulb
408179
16Watt, DIMMABLE 40,000-Hr Cool White LED PAR38 Bulb 408179
Philips EnduraLED Brand DIMMABLE 16 Watt lamp generates as much as many 50 Watt halogen lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 50 Watt PAR38 halogen lamp No lead or mercury means easy and environmentally safe disposal 920 Lumens initial light output is comparable to most 50 Watt halogen lamps, while saving 34 Watts in electricity VERY long life - rated to still put out 70% as much light after 40,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

Philips EnduraLED Brand DIMMABLE 16 Watt lamp generates as much as many 50 Watt halogen lamps. Can smoothly dim down to 10% power.

  • Perfect to use anywhere you are using a 50 Watt PAR38 halogen lamp
  • No lead or mercury means easy and environmentally safe disposal
  • 920 Lumens initial light output is comparable to most 50 Watt halogen lamps, while saving 34 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 40,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number 408179
Product Name 16Watt, DIMMABLE 40,000-Hr Cool White LED PAR38 Bulb
Base Type Medium
Mean Lumens 920 lm (73.27 cp)
Lamp Power 16 watts
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 2234549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 25 watts
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe,Flush
Diameter 75.95 mm (2.99 inch)
Rated Average Life 50000 hours
View Details