bulbs.com 16 Watt, DIMMABLE 40,000-Hr Warm White LED PAR38 Bulb 408153

Description
Philips EnduraLED Brand DIMMABLE 16 Watt lamp generates as much light as many 50 Watt halogen lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 50 Watt PAR38 halogen lamp No lead or mercury means easy and environmentally safe disposal 650 Lumens initial light output is comparable to most 50 Watt halogen lamps, while saving 34 Watts in electricity VERY long life - rated to still put out 70% as much light after 40,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb
Description
Philips EnduraLED Brand DIMMABLE 16 Watt lamp generates as much light as many 50 Watt halogen lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 50 Watt PAR38 halogen lamp No lead or mercury means easy and environmentally safe disposal 650 Lumens initial light output is comparable to most 50 Watt halogen lamps, while saving 34 Watts in electricity VERY long life - rated to still put out 70% as much light after 40,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

Suppliers

Company
Product
Description
Supplier Links
16 Watt, DIMMABLE 40,000-Hr Warm White LED PAR38 Bulb - 408153 - bulbs.com
Worcester, MA, USA
16 Watt, DIMMABLE 40,000-Hr Warm White LED PAR38 Bulb
408153
16 Watt, DIMMABLE 40,000-Hr Warm White LED PAR38 Bulb 408153
Philips EnduraLED Brand DIMMABLE 16 Watt lamp generates as much light as many 50 Watt halogen lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 50 Watt PAR38 halogen lamp No lead or mercury means easy and environmentally safe disposal 650 Lumens initial light output is comparable to most 50 Watt halogen lamps, while saving 34 Watts in electricity VERY long life - rated to still put out 70% as much light after 40,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

Philips EnduraLED Brand DIMMABLE 16 Watt lamp generates as much light as many 50 Watt halogen lamps. Can smoothly dim down to 10% power.

  • Perfect to use anywhere you are using a 50 Watt PAR38 halogen lamp
  • No lead or mercury means easy and environmentally safe disposal
  • 650 Lumens initial light output is comparable to most 50 Watt halogen lamps, while saving 34 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 40,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number 408153
Product Name 16 Watt, DIMMABLE 40,000-Hr Warm White LED PAR38 Bulb
Base Type Medium
Mean Lumens 650 lm (51.77 cp)
Lamp Power 16 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details