bulbs.com 11Watt, DIMMABLE 40,000-Hr Warm White LED PAR30/S Bulb 408104

Description
Philips EnduraLED Brand DIMMABLE 11 Watt lamp generates as much light as many 50 Watt halogen lamps. Can smoothly dim down to 10% light output. Perfect to use anywhere you are using a 50 Watt PAR30 halogen lamp No lead or mercury means easy and environmentally safe disposal 440 Lumens initial light output is comparable to most 50 Watt halogen lamps, while saving 39 Watts in electricity VERY long life - rated to still put out 70% as much light after 40,000 hours of operation as it does when brand new Energy Star Approved CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
Philips EnduraLED Brand DIMMABLE 11 Watt lamp generates as much light as many 50 Watt halogen lamps. Can smoothly dim down to 10% light output. Perfect to use anywhere you are using a 50 Watt PAR30 halogen lamp No lead or mercury means easy and environmentally safe disposal 440 Lumens initial light output is comparable to most 50 Watt halogen lamps, while saving 39 Watts in electricity VERY long life - rated to still put out 70% as much light after 40,000 hours of operation as it does when brand new Energy Star Approved CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
11Watt, DIMMABLE 40,000-Hr Warm White LED PAR30/S Bulb - 408104 - bulbs.com
Worcester, MA, USA
11Watt, DIMMABLE 40,000-Hr Warm White LED PAR30/S Bulb
408104
11Watt, DIMMABLE 40,000-Hr Warm White LED PAR30/S Bulb 408104
Philips EnduraLED Brand DIMMABLE 11 Watt lamp generates as much light as many 50 Watt halogen lamps. Can smoothly dim down to 10% light output. Perfect to use anywhere you are using a 50 Watt PAR30 halogen lamp No lead or mercury means easy and environmentally safe disposal 440 Lumens initial light output is comparable to most 50 Watt halogen lamps, while saving 39 Watts in electricity VERY long life - rated to still put out 70% as much light after 40,000 hours of operation as it does when brand new Energy Star Approved CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Philips EnduraLED Brand DIMMABLE 11 Watt lamp generates as much light as many 50 Watt halogen lamps. Can smoothly dim down to 10% light output.

  • Perfect to use anywhere you are using a 50 Watt PAR30 halogen lamp
  • No lead or mercury means easy and environmentally safe disposal
  • 440 Lumens initial light output is comparable to most 50 Watt halogen lamps, while saving 39 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 40,000 hours of operation as it does when brand new
  • Energy Star Approved

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number 408104
Product Name 11Watt, DIMMABLE 40,000-Hr Warm White LED PAR30/S Bulb
Base Type Medium
Mean Lumens 440 lm (35.04 cp)
Lamp Power 11 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details