bulbs.com Nine-Light Fluorescent Chandelier Fixture 39381BLE-829

Description
SeaGull Lighting Nine-Light Fluorescent Chandelier Fixture, Parkview Collection, Russet Bronze. Ginger Glass Shades. Supplied With 12' of Wire Pre-Laced Through 10' of Chain. Uses nine GU24 self-ballasted lamps, each 13W maximum - included. 30 3/4" Diameter 30" High Overall Height w/chain 152" Wire 144" Chain 120"
Description
SeaGull Lighting Nine-Light Fluorescent Chandelier Fixture, Parkview Collection, Russet Bronze. Ginger Glass Shades. Supplied With 12' of Wire Pre-Laced Through 10' of Chain. Uses nine GU24 self-ballasted lamps, each 13W maximum - included. 30 3/4" Diameter 30" High Overall Height w/chain 152" Wire 144" Chain 120"

Suppliers

Company
Product
Description
Supplier Links
Nine-Light Fluorescent Chandelier Fixture - 39381BLE-829 - bulbs.com
Worcester, MA, USA
Nine-Light Fluorescent Chandelier Fixture
39381BLE-829
Nine-Light Fluorescent Chandelier Fixture 39381BLE-829
SeaGull Lighting Nine-Light Fluorescent Chandelier Fixture, Parkview Collection, Russet Bronze. Ginger Glass Shades. Supplied With 12' of Wire Pre-Laced Through 10' of Chain. Uses nine GU24 self-ballasted lamps, each 13W maximum - included. 30 3/4" Diameter 30" High Overall Height w/chain 152" Wire 144" Chain 120"

SeaGull Lighting Nine-Light Fluorescent Chandelier Fixture, Parkview Collection, Russet Bronze. Ginger Glass Shades. Supplied With 12' of Wire Pre-Laced Through 10' of Chain. Uses nine GU24 self-ballasted lamps, each 13W maximum - included.

  • 30 3/4" Diameter
  • 30" High
  • Overall Height w/chain 152"
  • Wire 144"
  • Chain 120"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 39381BLE-829
Product Name Nine-Light Fluorescent Chandelier Fixture
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details