bulbs.com Five-Light Fluorescent Chandelier Fixture 39380BLE-829

Description
SeaGull Lighting Five-Light Fluorescent Chandelier Fixture, Parkview Collection, Russet Bronze. Ginger Glass Shades. Supplied With 12' of Wire Pre-Laced Through 10' of Chain. Uses five GU24 self-ballasted lamps, each 13W maximum - included. 22" Diameter 22" High Overall Height w/chain 144" Wire 144" Chain 120"
Description
SeaGull Lighting Five-Light Fluorescent Chandelier Fixture, Parkview Collection, Russet Bronze. Ginger Glass Shades. Supplied With 12' of Wire Pre-Laced Through 10' of Chain. Uses five GU24 self-ballasted lamps, each 13W maximum - included. 22" Diameter 22" High Overall Height w/chain 144" Wire 144" Chain 120"

Suppliers

Company
Product
Description
Supplier Links
Five-Light Fluorescent Chandelier Fixture - 39380BLE-829 - bulbs.com
Worcester, MA, USA
Five-Light Fluorescent Chandelier Fixture
39380BLE-829
Five-Light Fluorescent Chandelier Fixture 39380BLE-829
SeaGull Lighting Five-Light Fluorescent Chandelier Fixture, Parkview Collection, Russet Bronze. Ginger Glass Shades. Supplied With 12' of Wire Pre-Laced Through 10' of Chain. Uses five GU24 self-ballasted lamps, each 13W maximum - included. 22" Diameter 22" High Overall Height w/chain 144" Wire 144" Chain 120"

SeaGull Lighting Five-Light Fluorescent Chandelier Fixture, Parkview Collection, Russet Bronze. Ginger Glass Shades. Supplied With 12' of Wire Pre-Laced Through 10' of Chain. Uses five GU24 self-ballasted lamps, each 13W maximum - included.

  • 22" Diameter
  • 22" High
  • Overall Height w/chain 144"
  • Wire 144"
  • Chain 120"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 39380BLE-829
Product Name Five-Light Fluorescent Chandelier Fixture
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details