Philips brand double-ended linear halogen capsule. 300 Watts and 120 volts for more power and light.
DOUBLE CHECK your lamp length. This lamp comes in two lengths. Length for this version is 4.69"
| bulbs.com | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | 392829 |
| Product Name | 300 Watt, 120 Volt T3 Clear Halogen Double Ended Bulb |
| Base Type | Recessed Single Contact |
| Filament Type | C-8 |
| Lamp Power | 300 watts |