bulbs.com Five-Light Fluorescent Chandelier Fixture 39062BLE-782

Description
SeaGull Lighting Five-Light Fluorescent Chandelier Fixture, Sussex Collection, Heirloom Bronze. Satin Etched Glass Shades. Supplied With 12' of Wire Pre-Laced Through 10' of Chain. Uses five GU24 self-ballasted lamps, each 13W maximum - included. 24" Diameter 20" High Overall Height w/chain 144" Wire 144" Chain 120"
Description
SeaGull Lighting Five-Light Fluorescent Chandelier Fixture, Sussex Collection, Heirloom Bronze. Satin Etched Glass Shades. Supplied With 12' of Wire Pre-Laced Through 10' of Chain. Uses five GU24 self-ballasted lamps, each 13W maximum - included. 24" Diameter 20" High Overall Height w/chain 144" Wire 144" Chain 120"

Suppliers

Company
Product
Description
Supplier Links
Five-Light Fluorescent Chandelier Fixture - 39062BLE-782 - bulbs.com
Worcester, MA, USA
Five-Light Fluorescent Chandelier Fixture
39062BLE-782
Five-Light Fluorescent Chandelier Fixture 39062BLE-782
SeaGull Lighting Five-Light Fluorescent Chandelier Fixture, Sussex Collection, Heirloom Bronze. Satin Etched Glass Shades. Supplied With 12' of Wire Pre-Laced Through 10' of Chain. Uses five GU24 self-ballasted lamps, each 13W maximum - included. 24" Diameter 20" High Overall Height w/chain 144" Wire 144" Chain 120"

SeaGull Lighting Five-Light Fluorescent Chandelier Fixture, Sussex Collection, Heirloom Bronze. Satin Etched Glass Shades. Supplied With 12' of Wire Pre-Laced Through 10' of Chain. Uses five GU24 self-ballasted lamps, each 13W maximum - included.

  • 24" Diameter
  • 20" High
  • Overall Height w/chain 144"
  • Wire 144"
  • Chain 120"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 39062BLE-782
Product Name Five-Light Fluorescent Chandelier Fixture
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details