bulbs.com Three-Light Fluorescent Chandelier Fixture 39058BLE-962

Description
SeaGull Lighting Three-Light Fluorescent Chandelier Fixture, Serenity Collection, Brushed Nickel. Excavated Alabaster Glass Shades. Uses three GU24 self-ballasted lamps, each 13W maximum - included. 25" Diameter 22 1/2" High Overall Height w/chain 58 3/4" Wire 144" Chain 36"
Description
SeaGull Lighting Three-Light Fluorescent Chandelier Fixture, Serenity Collection, Brushed Nickel. Excavated Alabaster Glass Shades. Uses three GU24 self-ballasted lamps, each 13W maximum - included. 25" Diameter 22 1/2" High Overall Height w/chain 58 3/4" Wire 144" Chain 36"

Suppliers

Company
Product
Description
Supplier Links
Three-Light Fluorescent Chandelier Fixture - 39058BLE-962 - bulbs.com
Worcester, MA, USA
Three-Light Fluorescent Chandelier Fixture
39058BLE-962
Three-Light Fluorescent Chandelier Fixture 39058BLE-962
SeaGull Lighting Three-Light Fluorescent Chandelier Fixture, Serenity Collection, Brushed Nickel. Excavated Alabaster Glass Shades. Uses three GU24 self-ballasted lamps, each 13W maximum - included. 25" Diameter 22 1/2" High Overall Height w/chain 58 3/4" Wire 144" Chain 36"

SeaGull Lighting Three-Light Fluorescent Chandelier Fixture, Serenity Collection, Brushed Nickel. Excavated Alabaster Glass Shades. Uses three GU24 self-ballasted lamps, each 13W maximum - included.

  • 25" Diameter
  • 22 1/2" High
  • Overall Height w/chain 58 3/4"
  • Wire 144"
  • Chain 36"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 39058BLE-962
Product Name Three-Light Fluorescent Chandelier Fixture
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details