Philips traditional 96" T12 high output cool white lamp. Recessed double contact base. 110 Watts for more power and light. ALTO technology uses less mercury for an environmentally safer lamp.
Full case (15) only, priced per bulb
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | 381774 |
| Product Name | 96 Inch T12 Outdoor Daylight White Fluorescent Bulb |
| Base Type | Recessed Double Contact |
| Lamp Power | 110 watts |
| Rated Average Life | 12000 hours |