Philips 32W, Medium Bipin, T-8-Rapid Start U-Bent Fluorescent Lamp W/ ALTO Low Mercury Technology, 4100K Color (dia
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | 379024 |
| Product Name | 32 Watt, 6 Inch Gap T8 Cool White UBent Fluorescent Bulb |
| Base Type | Medium Bipost |
| Lamp Power | 32 watts |
| Rated Average Life | 20000 hours |