Philips BrilliantLine Pro Long Life 50W, 12V Halogen 36º Flood MR-16 Lamp with Color Consistent Dichroic Reflector, Front Glass Lens, and GU
| bulbs.com | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | 378182 |
| Product Name | 50 Watt, 12 Volt MR16 Long Life Halogen Flood EXN Bulb |
| Base Type | GU5.3 |
| Filament Type | C-8 |
| Lamp Power | 50 watts |