Philips Standard or Pulse Start* MasterColor® 150W Phosphor Coated Universal Burning Position Ceramic Metal Halide ED-17 Lamp w/ Medium Base, 4000K COOL WHITE Color
| bulbs.com | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 377218 |
| Product Name | 150 Watt, Coated ED17 Cool White Metal Halide Lamp |
| Base Type | Medium |
| Lamp Power | 150 watts |
| Rated Average Life | 24000 hours |